Lenovo logo

Lenovo Legion 5 16IRX9 Intel® Core™ i7 i7-14650HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Pro French Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14027
Info modified on:
12 Jun 2025, 10:09:03
Short summary description Lenovo Legion 5 16IRX9 Intel® Core™ i7 i7-14650HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Pro French Grey:

Lenovo Legion 5 16IRX9, Intel® Core™ i7, 40.6 cm (16"), 2560 x 1600 pixels, 32 GB, 512 GB, Windows 11 Pro

Long summary description Lenovo Legion 5 16IRX9 Intel® Core™ i7 i7-14650HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Pro French Grey:

Lenovo Legion 5 16IRX9. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-14650HX. Display diagonal: 40.6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4070. Operating system installed: Windows 11 Pro. Product colour: Grey

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.