Lenovo logo

Lenovo Yoga 7 16ARP8 AMD Ryzen™ 7 7735U Hybrid (2-in-1) 40.6 cm (16") Touchscreen WUXGA 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home English Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15458
Info modified on:
23 Apr 2025, 21:44:42
Short summary description Lenovo Yoga 7 16ARP8 AMD Ryzen™ 7 7735U Hybrid (2-in-1) 40.6 cm (16") Touchscreen WUXGA 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home English Grey:

Lenovo Yoga 7 16ARP8, AMD Ryzen™ 7, 2.7 GHz, 40.6 cm (16"), 1920 x 1200 pixels, 16 GB, 1 TB

Long summary description Lenovo Yoga 7 16ARP8 AMD Ryzen™ 7 7735U Hybrid (2-in-1) 40.6 cm (16") Touchscreen WUXGA 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home English Grey:

Lenovo Yoga 7 16ARP8. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: AMD Ryzen™ 7, Processor model: 7735U, Processor frequency: 2.7 GHz. Display diagonal: 40.6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 11 Home. Product colour: Grey

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.