Lenovo logo

Lenovo IdeaPad Pro 5 16IRH8 Intel® Core™ i7 i7-13700H Laptop 40.6 cm (16") WQXGA 16 GB LPDDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home French Grey

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13806
Info modified on:
11 Jul 2025, 10:11:45
Short summary description Lenovo IdeaPad Pro 5 16IRH8 Intel® Core™ i7 i7-13700H Laptop 40.6 cm (16") WQXGA 16 GB LPDDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home French Grey:

Lenovo IdeaPad Pro 5 16IRH8, Intel® Core™ i7, 40.6 cm (16"), 2560 x 1600 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description Lenovo IdeaPad Pro 5 16IRH8 Intel® Core™ i7 i7-13700H Laptop 40.6 cm (16") WQXGA 16 GB LPDDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4050 Wi-Fi 6E (802.11ax) Windows 11 Home French Grey:

Lenovo IdeaPad Pro 5 16IRH8. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-13700H. Display diagonal: 40.6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4050. Operating system installed: Windows 11 Home. Product colour: Grey

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.