Lenovo logo

Lenovo IdeaPad Slim 3 Chrome 14M868 MediaTek Kompanio 520 Chromebook 35.6 cm (14") Full HD 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS French Grey

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120240
Info modified on:
11 Jul 2025, 09:30:00
Short summary description Lenovo IdeaPad Slim 3 Chrome 14M868 MediaTek Kompanio 520 Chromebook 35.6 cm (14") Full HD 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS French Grey:

Lenovo IdeaPad Slim 3 Chrome 14M868, MediaTek, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 128 GB, ChromeOS

Long summary description Lenovo IdeaPad Slim 3 Chrome 14M868 MediaTek Kompanio 520 Chromebook 35.6 cm (14") Full HD 8 GB LPDDR4x-SDRAM 128 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS French Grey:

Lenovo IdeaPad Slim 3 Chrome 14M868. Product type: Chromebook, Form factor: Clamshell. Processor family: MediaTek, Processor model: Kompanio 520. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 128 GB, Storage media: eMMC. On-board graphics card model: ARM Mali-G52 2EE MC2. Operating system installed: ChromeOS. Product colour: Grey. Weight: 1.3 kg

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.