Product Brochure/Datasheet
(0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Legion Pro 7 16ARX8H AMD Ryzen™ 9 7945HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Laptop Clamshell Grey
- - AMD Ryzen™ 9 7945HX 2.5 GHz
- - 40.6 cm (16") WQXGA 2560 x 1600 pixels IPS LED backlight 16:10
- - 32 GB DDR5-SDRAM 5200 MHz 2 x 16 GB
- - 1 TB SSD
- - NVIDIA GeForce RTX 4090 16 GB AMD Radeon 610M
- - Wi-Fi 6E (802.11ax) Ethernet LAN Bluetooth 5.1
- - Lithium Polymer (LiPo) 99.9 Wh 330 W
- - Windows 11 Pro 64-bit
More>>>
Short summary description Lenovo Legion Pro 7 16ARX8H AMD Ryzen™ 9 7945HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
This short summary of the Lenovo Legion Pro 7 16ARX8H AMD Ryzen™ 9 7945HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo Legion Pro 7 16ARX8H, AMD Ryzen™ 9, 2.5 GHz, 40.6 cm (16"), 2560 x 1600 pixels, 32 GB, 1 TB
Long summary description Lenovo Legion Pro 7 16ARX8H AMD Ryzen™ 9 7945HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
This is an auto-generated long summary of Lenovo Legion Pro 7 16ARX8H AMD Ryzen™ 9 7945HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4090 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey based on the first three specs of the first five spec groups.
Lenovo Legion Pro 7 16ARX8H. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 7945HX, Processor frequency: 2.5 GHz. Display diagonal: 40.6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon 610M. Operating system installed: Windows 11 Pro. Product colour: Grey