Lenovo IdeaPad 1 14AMN7, AMD Athlon Silver, 2.4 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 128 GB
Lenovo IdeaPad 1 14AMN7. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Athlon Silver, Processor model: 7120U, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 610M. Operating system installed: Windows 11 Home in S mode. Product colour: Grey