Lenovo logo

Lenovo IdeaPad Duet 5 12IAU7 Intel® Core™ i3 i3-1215U Hybrid (2-in-1) 31.5 cm (12.4") Touchscreen 2.5K 8 GB LPDDR4x-SDRAM 128 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Italian Grey

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6782
Info modified on:
02 Jun 2025, 18:00:15
Short summary description Lenovo IdeaPad Duet 5 12IAU7 Intel® Core™ i3 i3-1215U Hybrid (2-in-1) 31.5 cm (12.4") Touchscreen 2.5K 8 GB LPDDR4x-SDRAM 128 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Italian Grey:

Lenovo IdeaPad Duet 5 12IAU7, Intel® Core™ i3, 31.5 cm (12.4"), 2560 x 1600 pixels, 8 GB, 128 GB, Windows 11 Home

Long summary description Lenovo IdeaPad Duet 5 12IAU7 Intel® Core™ i3 i3-1215U Hybrid (2-in-1) 31.5 cm (12.4") Touchscreen 2.5K 8 GB LPDDR4x-SDRAM 128 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Italian Grey:

Lenovo IdeaPad Duet 5 12IAU7. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i3, Processor model: i3-1215U. Display diagonal: 31.5 cm (12.4"), HD type: 2.5K, Display resolution: 2560 x 1600 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home. Product colour: Grey

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.