Lenovo logo

Lenovo IdeaPad 5 Pro 16IAH7 Intel® Core™ i5 i5-12500H Laptop 40.6 cm (16") 2.5K 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) English Grey

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1606
Info modified on:
23 Apr 2025, 21:03:22
Short summary description Lenovo IdeaPad 5 Pro 16IAH7 Intel® Core™ i5 i5-12500H Laptop 40.6 cm (16") 2.5K 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) English Grey:

Lenovo IdeaPad 5 Pro 16IAH7, Intel® Core™ i5, 40.6 cm (16"), 2560 x 1600 pixels, 16 GB, 512 GB, Grey

Long summary description Lenovo IdeaPad 5 Pro 16IAH7 Intel® Core™ i5 i5-12500H Laptop 40.6 cm (16") 2.5K 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) English Grey:

Lenovo IdeaPad 5 Pro 16IAH7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-12500H. Display diagonal: 40.6 cm (16"), HD type: 2.5K, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Product colour: Grey. Weight: 1.95 kg

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.