Lenovo logo

Lenovo IdeaPad 3 17IAU7 Intel® Core™ i3 i3-1215U Laptop 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home French Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13601
Info modified on:
04 Aug 2025, 12:12:57
Short summary description Lenovo IdeaPad 3 17IAU7 Intel® Core™ i3 i3-1215U Laptop 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home French Grey:

Lenovo IdeaPad 3 17IAU7, Intel® Core™ i3, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 512 GB, Windows 11 Home

Long summary description Lenovo IdeaPad 3 17IAU7 Intel® Core™ i3 i3-1215U Laptop 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home French Grey:

Lenovo IdeaPad 3 17IAU7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1215U. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home. Product colour: Grey. Weight: 2.04 kg

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.