Lenovo logo

Lenovo IdeaPad 3 17IAU7 Intel® Pentium® 8505 Laptop 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home in S mode UK English Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13647
Info modified on:
23 Apr 2025, 20:54:26
Short summary description Lenovo IdeaPad 3 17IAU7 Intel® Pentium® 8505 Laptop 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home in S mode UK English Blue:

Lenovo IdeaPad 3 17IAU7, Intel® Pentium®, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 128 GB, Windows 11 Home in S mode

Long summary description Lenovo IdeaPad 3 17IAU7 Intel® Pentium® 8505 Laptop 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home in S mode UK English Blue:

Lenovo IdeaPad 3 17IAU7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 8505. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home in S mode. Product colour: Blue. Weight: 2.04 kg

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.