Lenovo logo

Lenovo IdeaPad Flex 5 14IAU7 Intel® Core™ i3 i3-1215U Hybrid (2-in-1) 35.6 cm (14") Touchscreen WUXGA 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home French Blue

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14217
Info modified on:
04 Aug 2025, 12:12:58
Short summary description Lenovo IdeaPad Flex 5 14IAU7 Intel® Core™ i3 i3-1215U Hybrid (2-in-1) 35.6 cm (14") Touchscreen WUXGA 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home French Blue:

Lenovo IdeaPad Flex 5 14IAU7, Intel® Core™ i3, 35.6 cm (14"), 1920 x 1200 pixels, 8 GB, 256 GB, Windows 11 Home

Long summary description Lenovo IdeaPad Flex 5 14IAU7 Intel® Core™ i3 i3-1215U Hybrid (2-in-1) 35.6 cm (14") Touchscreen WUXGA 8 GB LPDDR4x-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home French Blue:

Lenovo IdeaPad Flex 5 14IAU7. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-1215U. Display diagonal: 35.6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home. Product colour: Blue

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.