Lenovo logo

Lenovo Yoga Duet 7 13ITL6-LTE Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 33 cm (13") Touchscreen 2K 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home UK English Grey

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3505
Info modified on:
23 Apr 2025, 20:37:29
Short summary description Lenovo Yoga Duet 7 13ITL6-LTE Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 33 cm (13") Touchscreen 2K 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home UK English Grey:

Lenovo Yoga Duet 7 13ITL6-LTE, Intel® Core™ i7, 2.8 GHz, 33 cm (13"), 2160 x 1350 pixels, 16 GB, 512 GB

Long summary description Lenovo Yoga Duet 7 13ITL6-LTE Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 33 cm (13") Touchscreen 2K 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home UK English Grey:

Lenovo Yoga Duet 7 13ITL6-LTE. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i7, Processor model: i7-1165G7, Processor frequency: 2.8 GHz. Display diagonal: 33 cm (13"), HD type: 2K, Display resolution: 2160 x 1350 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 11 Home

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.