Lenovo logo

Lenovo IdeaPad 5 Chrome 14ITL6 Intel® Pentium® Gold 7505 Chromebook 35.6 cm (14") Touchscreen Full HD 4 GB LPDDR4x-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS French Grey

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14419
Info modified on:
11 Jul 2025, 08:45:13
Short summary description Lenovo IdeaPad 5 Chrome 14ITL6 Intel® Pentium® Gold 7505 Chromebook 35.6 cm (14") Touchscreen Full HD 4 GB LPDDR4x-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS French Grey:

Lenovo IdeaPad 5 Chrome 14ITL6, Intel® Pentium® Gold, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 128 GB, ChromeOS

Long summary description Lenovo IdeaPad 5 Chrome 14ITL6 Intel® Pentium® Gold 7505 Chromebook 35.6 cm (14") Touchscreen Full HD 4 GB LPDDR4x-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) ChromeOS French Grey:

Lenovo IdeaPad 5 Chrome 14ITL6. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Pentium® Gold, Processor model: 7505. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: ChromeOS. Product colour: Grey

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.