Lenovo logo

Lenovo Yoga 9 14IAP7 Intel® Core™ i7 i7-1260P Hybrid (2-in-1) 35.6 cm (14") Touchscreen 2.8K 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Turkish Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3511
Info modified on:
23 Apr 2025, 20:29:06
Short summary description Lenovo Yoga 9 14IAP7 Intel® Core™ i7 i7-1260P Hybrid (2-in-1) 35.6 cm (14") Touchscreen 2.8K 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Turkish Grey:

Lenovo Yoga 9 14IAP7, Intel® Core™ i7, 35.6 cm (14"), 2880 x 1800 pixels, 16 GB, 512 GB, Windows 11 Home

Long summary description Lenovo Yoga 9 14IAP7 Intel® Core™ i7 i7-1260P Hybrid (2-in-1) 35.6 cm (14") Touchscreen 2.8K 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Turkish Grey:

Lenovo Yoga 9 14IAP7. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-1260P. Display diagonal: 35.6 cm (14"), HD type: 2.8K, Display resolution: 2880 x 1800 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Grey

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.