Lenovo logo

Lenovo IdeaPad Creator 5 16ACH6 AMD Ryzen™ 7 5800H Laptop 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Pro Spanish Grey

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12174
Info modified on:
23 Apr 2025, 20:25:03
Short summary description Lenovo IdeaPad Creator 5 16ACH6 AMD Ryzen™ 7 5800H Laptop 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Pro Spanish Grey:

Lenovo IdeaPad Creator 5 16ACH6, AMD Ryzen™ 7, 3.2 GHz, 40.6 cm (16"), 2560 x 1600 pixels, 16 GB, 1 TB

Long summary description Lenovo IdeaPad Creator 5 16ACH6 AMD Ryzen™ 7 5800H Laptop 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® GTX 1650 Wi-Fi 6 (802.11ax) Windows 10 Pro Spanish Grey:

Lenovo IdeaPad Creator 5 16ACH6. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 5800H, Processor frequency: 3.2 GHz. Display diagonal: 40.6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon. Operating system installed: Windows 10 Pro. Product colour: Grey

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.