Lenovo logo

Lenovo IdeaPad 3 17ALC6 AMD Ryzen™ 7 5700U Laptop 43.9 cm (17.3") Full HD 4 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home German Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35054
Info modified on:
23 Apr 2025, 20:21:10
Short summary description Lenovo IdeaPad 3 17ALC6 AMD Ryzen™ 7 5700U Laptop 43.9 cm (17.3") Full HD 4 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home German Grey:

Lenovo IdeaPad 3 17ALC6, AMD Ryzen™ 7, 1.8 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 4 GB, 512 GB

Long summary description Lenovo IdeaPad 3 17ALC6 AMD Ryzen™ 7 5700U Laptop 43.9 cm (17.3") Full HD 4 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home German Grey:

Lenovo IdeaPad 3 17ALC6. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 5700U, Processor frequency: 1.8 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Home. Product colour: Grey

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.