Lenovo logo

Lenovo IdeaPad 3 17ALC6 AMD Ryzen™ 5 5500U Laptop 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) English Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23540
Info modified on:
23 Apr 2025, 20:21:10
Short summary description Lenovo IdeaPad 3 17ALC6 AMD Ryzen™ 5 5500U Laptop 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) English Grey:

Lenovo IdeaPad 3 17ALC6, AMD Ryzen™ 5, 2.1 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 256 GB

Long summary description Lenovo IdeaPad 3 17ALC6 AMD Ryzen™ 5 5500U Laptop 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) English Grey:

Lenovo IdeaPad 3 17ALC6. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 5500U, Processor frequency: 2.1 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Product colour: Grey. Weight: 2.1 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.