Lenovo logo

Lenovo Legion 5 Pro 16ACH6H AMD Ryzen™ 7 5800H Laptop 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 11 Pro German Black, Grey

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44329
Info modified on:
23 Apr 2025, 20:02:38
Short summary description Lenovo Legion 5 Pro 16ACH6H AMD Ryzen™ 7 5800H Laptop 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 11 Pro German Black, Grey:

Lenovo Legion 5 Pro 16ACH6H, AMD Ryzen™ 7, 4.4 GHz, 40.6 cm (16"), 2560 x 1600 pixels, 16 GB, 1 TB

Long summary description Lenovo Legion 5 Pro 16ACH6H AMD Ryzen™ 7 5800H Laptop 40.6 cm (16") WQXGA 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6 (802.11ax) Windows 11 Pro German Black, Grey:

Lenovo Legion 5 Pro 16ACH6H. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 5800H, Processor frequency: 4.4 GHz. Display diagonal: 40.6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Pro. Product colour: Black, Grey

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.