Lenovo Yoga Slim 9 14ITL5, Intel® Core™ i7, 2.8 GHz, 35.6 cm (14"), 3840 x 2160 pixels, 16 GB, 1 TB
Lenovo Yoga Slim 9 14ITL5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7, Processor frequency: 2.8 GHz. Display diagonal: 35.6 cm (14"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 11 Home. Product colour: Black