Lenovo logo

Lenovo IdeaPad S540-13IML Intel® Core™ i7 i7-10510U Laptop 33.8 cm (13.3") Quad HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52548
Info modified on:
23 Apr 2025, 19:12:01
Short summary description Lenovo IdeaPad S540-13IML Intel® Core™ i7 i7-10510U Laptop 33.8 cm (13.3") Quad HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Blue:

Lenovo IdeaPad S540-13IML, Intel® Core™ i7, 1.8 GHz, 33.8 cm (13.3"), 2560 x 1600 pixels, 8 GB, 256 GB

Long summary description Lenovo IdeaPad S540-13IML Intel® Core™ i7 i7-10510U Laptop 33.8 cm (13.3") Quad HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Blue:

Lenovo IdeaPad S540-13IML. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10510U, Processor frequency: 1.8 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Quad HD, Display resolution: 2560 x 1600 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Blue

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.