Lenovo IdeaPad 3 17ADA05, AMD Ryzen™ 3, 2.6 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 1 TB
Lenovo IdeaPad 3 17ADA05. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 3, Processor model: 3250U, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon Graphics. Product colour: Grey, Platinum. Weight: 2.2 kg