Lenovo IdeaPad 1 14IGL05, Intel® Pentium® Silver, 1.1 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 128 GB
Lenovo IdeaPad 1 14IGL05. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Silver, Processor model: N5030, Processor frequency: 1.1 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 605. Operating system installed: Windows 10 Home in S mode. Product colour: Grey, Platinum