Lenovo logo

Lenovo IdeaPad 1 14IGL05 Intel® Celeron® N N4020 Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Italian Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93265
Info modified on:
21 May 2025, 13:33:08
Short summary description Lenovo IdeaPad 1 14IGL05 Intel® Celeron® N N4020 Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Italian Grey:

Lenovo IdeaPad 1 14IGL05, Intel® Celeron® N, 1.1 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 64 GB

Long summary description Lenovo IdeaPad 1 14IGL05 Intel® Celeron® N N4020 Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Italian Grey:

Lenovo IdeaPad 1 14IGL05. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N4020, Processor frequency: 1.1 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 10 Home in S mode. Product colour: Grey

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.