Lenovo logo

Lenovo IdeaPad Slim 1-14AST-05 AMD A9 A9-9420e Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Grey, Platinum

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43665
Info modified on:
23 Apr 2025, 18:49:49
Short summary description Lenovo IdeaPad Slim 1-14AST-05 AMD A9 A9-9420e Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Grey, Platinum:

Lenovo IdeaPad Slim 1-14AST-05, AMD A9, 1.8 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description Lenovo IdeaPad Slim 1-14AST-05 AMD A9 A9-9420e Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Grey, Platinum:

Lenovo IdeaPad Slim 1-14AST-05. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A9, Processor model: A9-9420e, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Home in S mode. Product colour: Grey, Platinum

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.