Lenovo logo

Lenovo IdeaPad D330-10IGM Intel® Celeron® N N4000 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 4 GB LPDDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Portuguese Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16951
Info modified on:
02 Jun 2025, 18:09:07
Short summary description Lenovo IdeaPad D330-10IGM Intel® Celeron® N N4000 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 4 GB LPDDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Portuguese Grey:

Lenovo IdeaPad D330-10IGM, Intel® Celeron® N, 1.1 GHz, 25.6 cm (10.1"), 1280 x 800 pixels, 4 GB, 128 GB

Long summary description Lenovo IdeaPad D330-10IGM Intel® Celeron® N N4000 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 4 GB LPDDR4-SDRAM 128 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Portuguese Grey:

Lenovo IdeaPad D330-10IGM. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Celeron® N, Processor model: N4000, Processor frequency: 1.1 GHz. Display diagonal: 25.6 cm (10.1"), HD type: HD, Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 128 GB, Storage media: eMMC. Operating system installed: Windows 10 Home in S mode. Product colour: Grey

Reasons to buy
Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.