Lenovo logo

Lenovo IdeaPad 330-15AST AMD A6 A6-9225 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14335
Info modified on:
23 Apr 2025, 17:51:03
Short summary description Lenovo IdeaPad 330-15AST AMD A6 A6-9225 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Black:

Lenovo IdeaPad 330-15AST, AMD A6, 2.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Lenovo IdeaPad 330-15AST AMD A6 A6-9225 Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Black:

Lenovo IdeaPad 330-15AST. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-9225, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon R4. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.