Lenovo logo

Lenovo IdeaPad 330-15AST A6-9225 Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1.13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Blue

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8625
Info modified on:
23 Apr 2025, 17:50:45
Short summary description Lenovo IdeaPad 330-15AST A6-9225 Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1.13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Blue:

Lenovo IdeaPad 330-15AST, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1.13 TB, Windows 10 Home

Long summary description Lenovo IdeaPad 330-15AST A6-9225 Laptop 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1.13 TB HDD+SSD Wi-Fi 5 (802.11ac) Windows 10 Home Blue:

Lenovo IdeaPad 330-15AST. Product type: Laptop, Form factor: Clamshell. Processor model: A6-9225, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: AMD Radeon R4. Operating system installed: Windows 10 Home. Product colour: Blue. Weight: 2.2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.