Lenovo IdeaPad 330-15IGM, Intel® Celeron® N, 1.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB
Lenovo IdeaPad 330-15IGM. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N4000, Processor frequency: 1.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: FreeDOS. Product colour: Black