Lenovo logo

Lenovo Miix 520-12IKB Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 31 cm (12.2") Touchscreen WUXGA 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Platinum

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22347
Info modified on:
23 Apr 2025, 17:46:26
Short summary description Lenovo Miix 520-12IKB Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 31 cm (12.2") Touchscreen WUXGA 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Platinum:

Lenovo Miix 520-12IKB, Intel® Core™ i5, 1.6 GHz, 31 cm (12.2"), 1920 x 1200 pixels, 8 GB, 256 GB

Long summary description Lenovo Miix 520-12IKB Intel® Core™ i5 i5-8250U Hybrid (2-in-1) 31 cm (12.2") Touchscreen WUXGA 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Platinum:

Lenovo Miix 520-12IKB. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 31 cm (12.2"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Home

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.