Lenovo logo

Lenovo IdeaPad 720 (15") Intel® Core™ i7 i7-8550U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 550 Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28064
Info modified on:
23 Apr 2025, 17:44:09
Short summary description Lenovo IdeaPad 720 (15") Intel® Core™ i7 i7-8550U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 550 Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

Lenovo IdeaPad 720 (15"), Intel® Core™ i7, 1.8 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB

Long summary description Lenovo IdeaPad 720 (15") Intel® Core™ i7 i7-8550U Laptop 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 550 Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

Lenovo IdeaPad 720 (15"). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Grey

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.