Lenovo logo

Lenovo Yoga C930-13IKB Intel® Core™ i7 i7-8550U Hybrid (2-in-1) 35.3 cm (13.9") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18670
Info modified on:
02 Jun 2025, 18:15:07
Short summary description Lenovo Yoga C930-13IKB Intel® Core™ i7 i7-8550U Hybrid (2-in-1) 35.3 cm (13.9") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:

Lenovo Yoga C930-13IKB, Intel® Core™ i7, 1.8 GHz, 35.3 cm (13.9"), 3840 x 2160 pixels, 16 GB, 512 GB

Long summary description Lenovo Yoga C930-13IKB Intel® Core™ i7 i7-8550U Hybrid (2-in-1) 35.3 cm (13.9") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Grey:

Lenovo Yoga C930-13IKB. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 35.3 cm (13.9"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Grey

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.