Lenovo logo

Lenovo Yoga C930-13IKB Intel® Core™ i7 i7-8550U Hybrid (2-in-1) 35.3 cm (13.9") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Home

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16923
Info modified on:
23 Apr 2025, 17:43:25
Short summary description Lenovo Yoga C930-13IKB Intel® Core™ i7 i7-8550U Hybrid (2-in-1) 35.3 cm (13.9") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Home:

Lenovo Yoga C930-13IKB, Intel® Core™ i7, 1.8 GHz, 35.3 cm (13.9"), 3840 x 2160 pixels, 16 GB, 1 TB

Long summary description Lenovo Yoga C930-13IKB Intel® Core™ i7 i7-8550U Hybrid (2-in-1) 35.3 cm (13.9") Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Home:

Lenovo Yoga C930-13IKB. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 35.3 cm (13.9"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.