Lenovo logo

Lenovo IdeaPad 320 (17") Intel Intel® Core™ i5 i5-8250U Laptop 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27199
Info modified on:
23 Apr 2025, 17:41:05
Short summary description Lenovo IdeaPad 320 (17") Intel Intel® Core™ i5 i5-8250U Laptop 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Black:

Lenovo IdeaPad 320 (17") Intel, Intel® Core™ i5, 1.6 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1.13 TB

Long summary description Lenovo IdeaPad 320 (17") Intel Intel® Core™ i5 i5-8250U Laptop 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Black:

Lenovo IdeaPad 320 (17") Intel. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8250U, Processor frequency: 1.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.