Lenovo logo

Lenovo IdeaPad 320S (13") Intel® Core™ i7 i7-8550U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX150 Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42710
Info modified on:
23 Apr 2025, 17:38:32
Short summary description Lenovo IdeaPad 320S (13") Intel® Core™ i7 i7-8550U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX150 Windows 10 Home Grey:

Lenovo IdeaPad 320S (13"), Intel® Core™ i7, 1.8 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description Lenovo IdeaPad 320S (13") Intel® Core™ i7 i7-8550U Laptop 33.8 cm (13.3") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® MX150 Windows 10 Home Grey:

Lenovo IdeaPad 320S (13"). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.