Lenovo logo

Lenovo N24 Intel® Celeron® N3450 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 64 GB eMMC Windows 10 Pro Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21144
Info modified on:
01 Feb 2025, 05:27:03
Short summary description Lenovo N24 Intel® Celeron® N3450 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 64 GB eMMC Windows 10 Pro Black:

Lenovo N24, Intel® Celeron®, 1.1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 64 GB

Long summary description Lenovo N24 Intel® Celeron® N3450 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR4-SDRAM 64 GB eMMC Windows 10 Pro Black:

Lenovo N24. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Celeron®, Processor model: N3450, Processor frequency: 1.1 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.