Lenovo logo

Lenovo IdeaPad 120S Intel® Celeron® N3350 Laptop 35.6 cm (14") HD 2 GB LPDDR4-SDRAM 32 GB eMMC Windows 10 Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9870
Info modified on:
28 Jan 2025, 10:53:39
Short summary description Lenovo IdeaPad 120S Intel® Celeron® N3350 Laptop 35.6 cm (14") HD 2 GB LPDDR4-SDRAM 32 GB eMMC Windows 10 Grey:

Lenovo IdeaPad 120S, Intel® Celeron®, 1.1 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 32 GB

Long summary description Lenovo IdeaPad 120S Intel® Celeron® N3350 Laptop 35.6 cm (14") HD 2 GB LPDDR4-SDRAM 32 GB eMMC Windows 10 Grey:

Lenovo IdeaPad 120S. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3350, Processor frequency: 1.1 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 500. Operating system installed: Windows 10. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.