Lenovo logo

Lenovo IdeaPad 320 (17") AMD AMD A12 A12-9720P Laptop 43.9 cm (17.3") HD+ 4 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon 530 Windows 10 Home German Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55680
Info modified on:
23 Apr 2025, 17:36:45
Short summary description Lenovo IdeaPad 320 (17") AMD AMD A12 A12-9720P Laptop 43.9 cm (17.3") HD+ 4 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon 530 Windows 10 Home German Black:

Lenovo IdeaPad 320 (17") AMD, AMD A12, 2.7 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 1.13 TB

Long summary description Lenovo IdeaPad 320 (17") AMD AMD A12 A12-9720P Laptop 43.9 cm (17.3") HD+ 4 GB DDR4-SDRAM 1.13 TB HDD+SSD AMD Radeon 530 Windows 10 Home German Black:

Lenovo IdeaPad 320 (17") AMD. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A12, Processor model: A12-9720P, Processor frequency: 2.7 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: AMD Radeon R7. Operating system installed: Windows 10 Home. Product colour: Black

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.