Lenovo logo

Lenovo Miix 320 Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 4 GB DDR3L-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105386
Info modified on:
02 Jun 2025, 17:35:52
Short summary description Lenovo Miix 320 Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 4 GB DDR3L-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

Lenovo Miix 320, Intel Atom®, 1.44 GHz, 25.6 cm (10.1"), 1280 x 800 pixels, 4 GB, 64 GB

Long summary description Lenovo Miix 320 Intel Atom® x5-Z8350 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen 4 GB DDR3L-SDRAM 64 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

Lenovo Miix 320. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: x5-Z8350, Processor frequency: 1.44 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. Mobile network generation: 4G. Operating system installed: Windows 10 Home. Product colour: Silver

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.