location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Yoga 520 Intel® Core™ i3 i3-7100U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Yoga
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
500
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
520
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80X8001URK
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:40:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Yoga 520 Intel® Core™ i3 i3-7100U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Folder) Gold
  • - Intel® Core™ i3 i3-7100U 2.4 GHz
  • - Touchscreen 35.6 cm (14") Full HD 1920 x 1080 pixels IPS LED backlight 16:9
  • - 4 GB DDR4-SDRAM 2133 MHz
  • - 1 TB HDD
  • - Intel® HD Graphics 620
  • - Bluetooth 4.1
  • - 10 h
  • - Windows 10 Home 64-bit
Long product name Lenovo Yoga 520 Intel® Core™ i3 i3-7100U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Gold :
The long product name of Lenovo Yoga 520 Intel® Core™ i3 i3-7100U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-7100U Processor (3M Cache, 2.40 GHz), 4GB RAM, 1000GB HDD, 14.0" FHD IPS MT, NVIDIA GeForce, Windows 10 Home 64
More>>>
Lenovo Yoga 520 Intel® Core™ i3 i3-7100U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Gold:
The official description of Lenovo Yoga 520 Intel® Core™ i3 i3-7100U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Gold as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get Ahead of the Curve with Intel® Core™ i7 Processors

Thanks to a top-of-the-line Intel processor and up to 128G PCIe SSD+1TB SATA HDD hyrid storage, you’ll enjoy lightning-fast boot-ups and transfer times. And with 16GB memory, you’ll be able to use more apps, large programs, and files without ever being slowed down.

Be Productive with Windows 10

Combining the best of Windows with brand new features including an expanded Startup menu and shorter boot-up times, Windows 10 is designed to streamline your life. Need a party playlist recommendation? Ask out loud—our digital assistant Cortana’s got you covered.

Keep Moving with Long Battery Life

Never feel anchored to an outlet— the Yoga 520’s powerful battery will help you stay focused on the things that matter. And with an Always-On USB 3.0 port, you’ll be able to charge your favorite devices even when your laptop is powered off.

Bring Your Ideas to Life with the Lenovo Active Pen

Sketch a friend’s portrait for their birthday, or send notes on a team project, with the optional Lenovo Active Pen—which works directly on the Yoga 520’s touch screen. Pin-point accuracy, palm-rejection technology, and astonishing pressure sensitivity provide a natural, intuitive pen experience. It’ll remind you how creative you already are.

Streamlined Security with Fingerprint Reader

Log in to your Yoga 520 instantly and securely with our optional fingerprint reader, making passwords an inconvenience of the past—and with the support of Windows Hello, you’ll be able to make secure purchases at participating retailers with one touch of your finger.

Sleek Portability

As your day transitions, so does your Yoga 520. Work from home, or pop it in your bag on a day out. Starting at 1.75kg, it’ll easily go wherever life takes you.

Precision-Cut Design

Finished in sleek aluminum, the Yoga 520 is available in Mineral Grey, Onyx Black or Metallic Gold. Its bevelled edges were designed for a clean and modern look.

Stay Flexible with 360-Degree Hinge

More than just a traditional laptop, the Yoga 520 transitions with your schedule. Thanks to a durable 360-degree hinge, you can easily flip into tablet mode for browsing the web, or stream a TV show in tent mode. With this much flexibility, you’ll always find your perfect viewing angle.

Hear It All with Harman Audio

Immerse yourself in your favorite album, or stay tuned during a conference call, with Harman Audio speakers. Featuring an advanced volume maximizer, the Yoga 520 delivers louder, clearer sound quality without digital distortion or pumping—and a sound leveller ensures that your sound will remain consistent no matter what program you’re using.

Stay in Touch with Dual Array Mics & HD Camera

The Yoga 520 features dual array noise-cancelling microphones, ensuring that when you chat with friends your voice will always be clear as a bell. And with an HD camera, they’ll be able to see your every expression too.

Short summary description Lenovo Yoga 520 Intel® Core™ i3 i3-7100U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Gold:
This short summary of the Lenovo Yoga 520 Intel® Core™ i3 i3-7100U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Yoga 520, Intel® Core™ i3, 2.4 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description Lenovo Yoga 520 Intel® Core™ i3 i3-7100U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Gold:
This is an auto-generated long summary of Lenovo Yoga 520 Intel® Core™ i3 i3-7100U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Gold based on the first three specs of the first five spec groups.

Lenovo Yoga 520. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-7100U, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product colour: Gold

Design
Product type *
Hybrid (2-in-1)
Product colour *
Gold
Form factor *
Convertible (Folder)
Display
Touchscreen type
Capacitive
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Touch technology
Multi-touch
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Screen shape
Flat
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
7th gen Intel® Core™ i3
Processor model *
i3-7100U
Processor cores
2
Processor threads
4
Processor frequency *
2.4 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
1 TB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Number of discrete graphics cards installed
1
Audio
Audio system
Dolby Audio
Speakers manufacturer
Harman Kardon
Speaker power
1.5 W
Built-in microphone
Yes
Audio decoders
Dolby Audio Premium
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
DVI port
No
Microphone in
No
Ports & interfaces
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.2
Processor code
SR2ZW
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95442
Conflict-Free processor
Yes
Battery
Battery life (max)
10 h
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Certificates
Compliance certificates
RoHS
Weight & dimensions
Width
330 mm
Depth
235 mm
Height
19.9 mm
Weight *
1.74 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
LightScribe
No
Maximum internal memory (64-bit)
16 GB
Source Testseek summary Average rating
Reviews
Updated:
2018-01-26 01:51:43
Uk has collected 44 expert reviews for Lenovo Yoga 520 Intel® Core™ i3 i3-7100U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Gold and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
gadgetspeak.com
Updated:
2018-01-26 01:51:43
The Lenovo Yoga 520 measures 32x23.5x1.5cm and it weighs 1710grams. The viewable screen is 31x17.5cm which gives the notional diagonal imperial measurement of 13.7 inches, it would have been nice to have 1920x1080 display but the default is 1366x768 which...
80%
goodhousekeeping.co.uk
Updated:
2018-01-26 01:51:43
The Lenovo Yoga 520 is a 2-in-1 entry level laptop that converts into a tablet. The size and weight of this laptop make it pretty cumbersome to carry around with you and it doesn't have a premium look or feel, but if you're seeking a mid-range laptop to u...
Good The touchscreen is responsive when pressed and offers a clear and sharp picture, Simple to use, especially if you've used Windows devices before, Quick to recharge, Can easily be converted into a tablet by folding the screen over and it has a tent mode th...
Bad Quite heavy and a bit large for carrying around with you each day, The battery life was a little disappointing, The display won't support playback of 4K videos and pictures, Not suitable for gaming...
Bottom line if you're looking for a mid-range laptop and you're pretty limited in budget, then this is a great choice. Simple to use, it copes well with basic computing tasks like word processing and simple photo editing. It's not a machine for processor heavy tasks...
73%
notebookcheck.net
Updated:
2018-01-26 01:51:43
Weak chest. While the new Intel processors represent the biggest performance boost in years, the Lenovo Yoga 520-14IKB is still equipped with older Kaby Lake processors. You can find out in this extensive test, why the convertible did not receive our fina...
Good functional aluminum and plastic case, very good touchpad, suitable keyboard, active digitizer included, always remains cool and nearly always quiet, better battery life due to bigger battery...
Bad CPU does not use its full capabilities, display: low brightness and color space coverage, strange ripple effect, PWM, USB-C without DisplayPort or power delivery, hinges are too loose, 1x1 WLAN, outdated GPU and CPU options...
81%
notebookcheck.net
Updated:
2018-01-26 01:51:43
Has a weak chest. The new Intel processors constitute the greatest leap in performance since years, yet the Lenovo Yoga 520-14IKB still embodies older Kaby Lake processors. In this extensive review you learn why the affordable convertible in the end recei...
Good functional alu-plastic-chassis, very good touchpad, suitable keyboard, active digitizer inside the shipping carton, always cool & nearly always silent, better battery life due to bigger battery...
Bad CPU beyond its possibilities, display: lower brightness & color space, strange ripple effect, PWM, USB-C without DisplayPort or power delivery, hinges show to much play, 1x1 WLAN, outdated optional GPU and CPU...
81%
laptopmedia.com
Updated:
2018-01-26 01:51:43
With the higher price of the new Yoga 520, compared to the older Yoga 510, we get not only apparent visual improvement but also a much better chassis, more comfortable input devices, improved portability and, of course, more powerful hardware. This is the...
Good Good build quality, Great input devices, Decent IPS display for the more budget-oriented configurations, The panel doesn't use PWM for regulating screen brightness, A lot of upgradability options for a 14-inch device (2.5-inch HDD + M.2 SSD slot + RAM slo...
Bad Subpar battery life, The display appears to be a bit dim and color-deficient for the more expensive configurations with Core i5 and i7...
Bottom line The Yoga 520, or also known as the Flex 5 in the US, is an excellent budget convertible with less compromises than we expected. It has excellently built chassis that has the premium looks and feel at the same time, the input devices are great and pretty m...
0%