"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163"
"","","38136647","","Lenovo","80X8001URK","38136647","","Laptops","151","Yoga","500","520","20240810094018","ICECAT","1","172458","https://images.icecat.biz/img/gallery/39205646_6568157264.jpg","1060x596","https://images.icecat.biz/img/gallery_lows/39205646_6568157264.jpg","https://images.icecat.biz/img/gallery_mediums/39205646_6568157264.jpg","https://images.icecat.biz/img/gallery_thumbs/39205646_6568157264.jpg","","","Lenovo Yoga 520 Intel® Core™ i3 i3-7100U Hybrid (2-in-1) 35.6 cm (14"") Touchscreen Full HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Gold","Intel Core i3-7100U Processor (3M Cache, 2.40 GHz), 4GB RAM, 1000GB HDD, 14.0"" FHD IPS MT, NVIDIA GeForce, Windows 10 Home 64","Lenovo Yoga 520, Intel® Core™ i3, 2.4 GHz, 35.6 cm (14""), 1920 x 1080 pixels, 4 GB, 1 TB","Lenovo Yoga 520. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-7100U, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14""), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product colour: Gold","Get Ahead of the Curve with Intel® Core™ i7 Processors\n\nThanks to a top-of-the-line Intel processor and up to 128G PCIe SSD+1TB SATA HDD hyrid storage, you’ll enjoy lightning-fast boot-ups and transfer times. And with 16GB memory, you’ll be able to use more apps, large programs, and files without ever being slowed down.\n\nBe Productive with Windows 10\n\nCombining the best of Windows with brand new features including an expanded Startup menu and shorter boot-up times, Windows 10 is designed to streamline your life. Need a party playlist recommendation? Ask out loud—our digital assistant Cortana’s got you covered.\n\nKeep Moving with Long Battery Life\n\nNever feel anchored to an outlet— the Yoga 520’s powerful battery will help you stay focused on the things that matter. And with an Always-On USB 3.0 port, you’ll be able to charge your favorite devices even when your laptop is powered off.\n\nBring Your Ideas to Life with the Lenovo Active Pen\n\nSketch a friend’s portrait for their birthday, or send notes on a team project, with the optional Lenovo Active Pen—which works directly on the Yoga 520’s touch screen. Pin-point accuracy, palm-rejection technology, and astonishing pressure sensitivity provide a natural, intuitive pen experience. It’ll remind you how creative you already are.\n\nStreamlined Security with Fingerprint Reader\n\nLog in to your Yoga 520 instantly and securely with our optional fingerprint reader, making passwords an inconvenience of the past—and with the support of Windows Hello, you’ll be able to make secure purchases at participating retailers with one touch of your finger.\n\nSleek Portability\n\nAs your day transitions, so does your Yoga 520. Work from home, or pop it in your bag on a day out. Starting at 1.75kg, it’ll easily go wherever life takes you.\n\nPrecision-Cut Design\n\nFinished in sleek aluminum, the Yoga 520 is available in Mineral Grey, Onyx Black or Metallic Gold. Its bevelled edges were designed for a clean and modern look.\n\nStay Flexible with 360-Degree Hinge\n\nMore than just a traditional laptop, the Yoga 520 transitions with your schedule. Thanks to a durable 360-degree hinge, you can easily flip into tablet mode for browsing the web, or stream a TV show in tent mode. With this much flexibility, you’ll always find your perfect viewing angle.\n\nHear It All with Harman Audio\n\nImmerse yourself in your favorite album, or stay tuned during a conference call, with Harman Audio speakers. Featuring an advanced volume maximizer, the Yoga 520 delivers louder, clearer sound quality without digital distortion or pumping—and a sound leveller ensures that your sound will remain consistent no matter what program you’re using.\n\nStay in Touch with Dual Array Mics & HD Camera\n\nThe Yoga 520 features dual array noise-cancelling microphones, ensuring that when you chat with friends your voice will always be clear as a bell. And with an HD camera, they’ll be able to see your every expression too.","https://images.icecat.biz/img/gallery/39205646_6568157264.jpg|https://images.icecat.biz/img/gallery/39205646_9355956536.jpg|https://images.icecat.biz/img/gallery/40790914_5152364139.jpg|https://images.icecat.biz/img/gallery/39205646_6168860292.jpg|https://images.icecat.biz/img/gallery/39205646_2608338113.jpg|https://images.icecat.biz/img/gallery/39205646_6548165212.jpg|https://images.icecat.biz/img/gallery/39205646_0953514129.jpg","1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596","||||||","","","","","","","","","","","Design","Product type: Hybrid (2-in-1)","Product colour: Gold","Form factor: Convertible (Folder)","Display","Display diagonal: 35.6 cm (14"")","Display resolution: 1920 x 1080 pixels","Touchscreen: Yes","Touchscreen type: Capacitive","HD type: Full HD","Touch technology: Multi-touch","Panel type: IPS","LED backlight: Yes","Native aspect ratio: 16:9","Screen shape: Flat","Dual-screen: No","Processor","Processor family: Intel® Core™ i3","Processor manufacturer: Intel","Processor model: i3-7100U","Processor frequency: 2.4 GHz","Processor generation: 7th gen Intel® Core™ i3","Processor cores: 2","Processor threads: 4","System bus rate: 4 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: BGA 1356","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor codename: Kaby Lake","Bus type: OPI","Stepping: H0","Thermal Design Power (TDP): 15 W","Configurable TDP-down: 7.5 W","Configurable TDP-down frequency: 0.8 GHz","Tjunction: 100 °C","Maximum number of PCI Express lanes: 12","PCI Express slots version: 3.0","PCI Express configurations: 1x2+2x1, 1x4, 2x2, 4x1","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 16 GB","Internal memory type: DDR4-SDRAM","Memory clock speed: 2133 MHz","Memory form factor: SO-DIMM","Storage","Total storage capacity: 1 TB","Storage media: HDD","Optical drive type: No","Number of HDDs installed: 1","HDD capacity: 1 TB","Card reader integrated: Yes","Compatible memory cards: MMC, SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","Discrete graphics card: Yes","On-board graphics card model: Intel® HD Graphics 620","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 300 MHz","On-board graphics card dynamic frequency (max): 1000 MHz","Maximum on-board graphics card memory: 32 GB","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 0x5916","Number of discrete graphics cards installed: 1","Audio","Audio system: Dolby Audio","Speakers manufacturer: Harman Kardon","Speaker power: 1.5 W","Built-in microphone: Yes","Audio decoders: Dolby Audio Premium","Camera","Front camera: Yes","Front camera resolution: 1280 x 720 pixels","Front camera signal format: 720p","Network","Wi-Fi: Yes","Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN: No","Bluetooth: Yes","Bluetooth version: 4.1","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity: 1","HDMI ports quantity: 1","DVI port: No","Microphone in: No","Combo headphone/mic port: Yes","Docking connector: No","Charging port type: DC-in jack","USB Sleep-and-Charge: Yes","USB Sleep-and-Charge ports: 1","Keyboard","Numeric keypad: No","Pointing device: Touchpad","Windows keys: Yes","Software","Operating system installed: Windows 10 Home","Operating system architecture: 64-bit","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Smart Response Technology: Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: No","Intel® Small Business Advantage (Intel® SBA): Yes","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: Yes","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel® Secure Key: Yes","Intel TSX-NI: No","Intel Stable Image Platform Program (SIPP): No","Intel® OS Guard: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): Yes","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 42 x 24 mm","Supported instruction sets: AVX 2.0, SSE4.2","Processor code: SR2ZW","CPU configuration (max): 1","Embedded options available: Yes","Graphics & IMC lithography: 14 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Smart Response Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Secure Key Technology version: 1.00","Intel TSX-NI version: 0.00","Intel Virtualization Technology (VT-x): Yes","Processor ARK ID: 95442","Conflict-Free processor: Yes","Battery","Battery life (max): 10 h","Power","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","Certificates","Compliance certificates: RoHS","Weight & dimensions","Weight: 1.74 kg","Width: 330 mm","Depth: 235 mm","Height: 19.9 mm","Packaging content","Manual: Yes","Power cord included: Yes","Other features","LightScribe: No","Maximum internal memory (64-bit): 16 GB"