Lenovo logo

Lenovo Yoga 720 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16377
Info modified on:
14 Jun 2024, 23:12:28
Short summary description Lenovo Yoga 720 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home:

Lenovo Yoga 720, Intel® Core™ i5, 2.5 GHz, 33.8 cm (13.3"), 8 GB, 256 GB, Windows 10 Home

Long summary description Lenovo Yoga 720 Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home:

Lenovo Yoga 720. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 33.8 cm (13.3"), Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Weight: 1.25 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.