Lenovo logo

Lenovo IdeaPad 320S Intel® Core™ i3 i3-7100U Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 1.13 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68221
Info modified on:
02 Feb 2025, 22:54:05
Short summary description Lenovo IdeaPad 320S Intel® Core™ i3 i3-7100U Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 1.13 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

Lenovo IdeaPad 320S, Intel® Core™ i3, 2.4 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 1.13 TB

Long summary description Lenovo IdeaPad 320S Intel® Core™ i3 i3-7100U Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 1.13 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey:

Lenovo IdeaPad 320S. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7100U, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Grey

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.