Lenovo logo

Lenovo IdeaPad 520S (14") Intel® Core™ i3 i3-7100U Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Bronze

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42382
Info modified on:
23 Apr 2025, 17:31:20
Short summary description Lenovo IdeaPad 520S (14") Intel® Core™ i3 i3-7100U Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Bronze:

Lenovo IdeaPad 520S (14"), Intel® Core™ i3, 2.4 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description Lenovo IdeaPad 520S (14") Intel® Core™ i3 i3-7100U Laptop 35.6 cm (14") Full HD 4 GB DDR4-SDRAM 1 TB HDD FreeDOS Bronze:

Lenovo IdeaPad 520S (14"). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7100U, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: FreeDOS. Product colour: Bronze

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.