Lenovo logo

Lenovo IdeaPad 520S Intel® Core™ i5 i5-7200U Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Gold

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34434
Info modified on:
22 Jan 2025, 05:11:50
Short summary description Lenovo IdeaPad 520S Intel® Core™ i5 i5-7200U Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Gold:

Lenovo IdeaPad 520S, Intel® Core™ i5, 2.5 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Lenovo IdeaPad 520S Intel® Core™ i5 i5-7200U Laptop 35.6 cm (14") HD 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Gold:

Lenovo IdeaPad 520S. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Gold

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.