Lenovo logo

Lenovo IdeaPad 110S-11IBR1 Intel® Celeron® N3060 Laptop 29.5 cm (11.6") HD 2 GB DDR3L-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Blue, White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18490
Info modified on:
28 Jan 2025, 10:27:14
Short summary description Lenovo IdeaPad 110S-11IBR1 Intel® Celeron® N3060 Laptop 29.5 cm (11.6") HD 2 GB DDR3L-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Blue, White:

Lenovo IdeaPad 110S-11IBR1, Intel® Celeron®, 1.6 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 32 GB

Long summary description Lenovo IdeaPad 110S-11IBR1 Intel® Celeron® N3060 Laptop 29.5 cm (11.6") HD 2 GB DDR3L-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Blue, White:

Lenovo IdeaPad 110S-11IBR1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1.6 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Home. Product colour: Blue, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.