Lenovo Yoga 910, Intel® Core™ i5, 2.5 GHz, 35.3 cm (13.9"), 1920 x 1080 pixels, 8 GB, 256 GB
Lenovo Yoga 910. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 35.3 cm (13.9"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Black, Grey, Silver