Lenovo logo

Lenovo V110 Intel® Core™ i5 i5-7200U Laptop 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Black, Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17073
Info modified on:
23 Jan 2025, 19:26:12
Short summary description Lenovo V110 Intel® Core™ i5 i5-7200U Laptop 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Black, Grey:

Lenovo V110, Intel® Core™ i5, 2.5 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1 TB

Long summary description Lenovo V110 Intel® Core™ i5 i5-7200U Laptop 43.9 cm (17.3") HD+ 8 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Black, Grey:

Lenovo V110. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Pro. Product colour: Black, Grey

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.