Lenovo logo

Lenovo Yoga 900 Intel® Core™ i7 i7-6560U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Quad HD+ 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Orange

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17782
Info modified on:
02 Jun 2025, 17:48:25
Short summary description Lenovo Yoga 900 Intel® Core™ i7 i7-6560U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Quad HD+ 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Orange:

Lenovo Yoga 900, Intel® Core™ i7, 2.2 GHz, 33.8 cm (13.3"), 3200 x 1800 pixels, 8 GB, 512 GB

Long summary description Lenovo Yoga 900 Intel® Core™ i7 i7-6560U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Quad HD+ 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Home Orange:

Lenovo Yoga 900. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-6560U, Processor frequency: 2.2 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Orange

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.