Lenovo logo

Lenovo IdeaPad 110-15ISK Intel® Core™ i7 i7-6498DU Laptop 39.6 cm (15.6") Full HD 8 GB 1 TB HDD AMD Radeon R5 M430 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111751
Info modified on:
01 Feb 2025, 05:15:41
Short summary description Lenovo IdeaPad 110-15ISK Intel® Core™ i7 i7-6498DU Laptop 39.6 cm (15.6") Full HD 8 GB 1 TB HDD AMD Radeon R5 M430 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Lenovo IdeaPad 110-15ISK, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Lenovo IdeaPad 110-15ISK Intel® Core™ i7 i7-6498DU Laptop 39.6 cm (15.6") Full HD 8 GB 1 TB HDD AMD Radeon R5 M430 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Lenovo IdeaPad 110-15ISK. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6498DU, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 510, Discrete graphics card model: AMD Radeon R5 M430. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.