Lenovo logo

Lenovo IdeaPad 110 AMD E E1-7010 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40972
Info modified on:
23 Jan 2025, 18:08:15
Short summary description Lenovo IdeaPad 110 AMD E E1-7010 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Lenovo IdeaPad 110, AMD E, 1.5 GHz, 39.6 cm (15.6"), 4 GB, 1 TB, Windows 10 Home

Long summary description Lenovo IdeaPad 110 AMD E E1-7010 Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Lenovo IdeaPad 110. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E1-7010, Processor frequency: 1.5 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R2. Operating system installed: Windows 10 Home. Product colour: Black. Weight: 2.2 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.